Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144939-AOE6936
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual) Asymmetrical
Family Name: AOE6936
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-VDFN Exposed Pad
Introduction Date: July 19, 2016
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 24W, 39W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 55A, 85A
Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V, 2mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA, 2.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V, 25nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1150pF at 15V, 2270pF at 15V
MOSFET 2N-CH 30V 55A/85A 8DFN Product overview: AOE6936 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, 85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOE6936 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 55A 8DFN
MOSFET 2N-CH 30V 55A 8DFN
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 55A (Tc), 85A (Tc) 24W, 39W Surface Mount 8-DFN (5x6)
MOSFET 2N-CH 30V 55A/85A 8DFN
MOSFET 2 N-CH 30V 55A/85A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1144939-AOE6936 | 289-AOE6936 | 785-AOE6936CT-ND | AOE6936 | AOE6936 |
| Product Name | Hard To Find - AOE6936 | 30V 55A 85A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel; 2 N-Channel (Dual) Asymmetrical | N-Channel; 2 N-Channel (Dual) Asymmetrical | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tape & Reel (TR) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |
| Packing Method | Tape Reel; Tape and Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |