Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849330-AOE6932
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 55A (Tc), 85A (Tc) 24W, 52W Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 30V 55A 8DFN
MOSFET 2N-CH 30V 55A 8DFN
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 55A (Tc), 85A (Tc) 24W, 52W Surface Mount 8-DFN (5x6)
MOSFET 2N-CH 30V 55A/85A 8DFN Product overview: AOE6932 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, 85A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOE6932 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 55A/85A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 849330-AOE6932 | 785-AOE6932DKR-ND | 289-AOE6932 | AOE6932 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOE6932 | FET, MOSFET Arrays | 30V 55A 85A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN (5x6) | 8-VDFN Exposed Pad | Tape & Reel (TR) | 8-VDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement |