Alpha & Omega Semiconductor, Ltd. 400V 6.6A TO252 MOSFET Transistor AOD9T40P

Description
MOSFET N-CH 400V 6.6A TO252 Product overview: AOD9T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD9T40P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 6.6A TO252 Product overview: AOD9T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD9T40P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 6.6A TO252 MOSFET Transistor
278-AOD9T40P
400V 6.6A TO252 MOSFET Transistor 278-AOD9T40P
MOSFET N-CH 400V 6.6A TO252 Product overview: AOD9T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD9T40P can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 6.6A TO252 Product overview: AOD9T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 6.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD9T40P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD9T40P - 1016943-AOD9T40P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD9T40P
1016943-AOD9T40P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD9T40P 1016943-AOD9T40P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016943-AOD9T40P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 530pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016943-AOD9T40P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 6.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 530pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1707-2-ND
Single FETs, MOSFETs 785-1707-2-ND
N-Channel 400V 6.6A (Tc) 83W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 400V 6.6A (Tc) 83W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD9T40P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD9T40P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD9T40P
MOSFET N-CH 400V 6.6A TO252

MOSFET N-CH 400V 6.6A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOD9T40P 1016943-AOD9T40P 785-1707-2-ND AOD9T40P
Product Name 400V 6.6A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD9T40P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data