Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016941-AOD7S65
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 434pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 650V 7A TO252 Product overview: AOD7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD7S65 can be used for catalog matching and distributor lookup.
N-Channel 650V 7A (Tc) 89W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 650V 7A (Tc) 89W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 650V 7A (Tc) 89W (Tc) Surface Mount TO-252 (DPAK)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016941-AOD7S65 | 278-AOD7S65 | 785-1537-2-ND | AOD7S65 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD7S65 | 650V 7A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 650 volts | 650 volts | ||
| PD | 89000 milliwatts | 89000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |