Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911447-AOD66923
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 16.5A (Ta), 58A (Tc) 6.2W (Ta), 73W (Tc) Surface Mount TO-252 (DPAK)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (DPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1813-6, 785-1813-2, 785-1813-1
N-Channel 100V 16.5A (Ta), 58A (Tc) 6.2W (Ta), 73W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 16.5A (Ta), 58A (Tc) 6.2W (Ta), 73W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 16.5A (Ta), 58A (Tc) 6.2W (Ta), 73W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 100V 16.5A/58A TO252 Product overview: AOD66923 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.5A, 58A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.5A, 58A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD66923 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 100V 16.5A/58A TO252
100V 9.2mΩ@10V,20A 2.6V@250uA N Channel TO-252-2 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 911447-AOD66923 | 785-1813-2-ND | 278-AOD66923 | AOD66923 | AOD66923 | AOD66923 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD66923 | Single FETs, MOSFETs | 100V 16.5A 58A TO252 MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts |