N-Channel 100V 19.5A (Ta), 70A (Tc) 6.2W (Ta), 89W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 19.5A (Ta), 70A (Tc) 6.2W (Ta), 89W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 19.5A (Ta), 70A (Tc) 6.2W (Ta), 89W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 100V 19.5A/70A TO252 Product overview: AOD66920 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19.5A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19.5A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD66920 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045129-AOD66920
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 19.5A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 8.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 89W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1837-1,785-1837-
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 100V 19.5A/70A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1837-1-ND | 278-AOD66920 | 1045129-AOD66920 | AOD66920 | AOD66920 |
| Product Name | Single FETs, MOSFETs | 100V 19.5A 70A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 6200 milliwatts | 6200 to 89000 milliwatts | 6200 milliwatts |