N-Channel 40V 25A (Ta), 60A (Tc) 6.2W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 40V 25A (Ta), 60A (Tc) 6.2W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 40V 25A (Ta), 60A (Tc) 6.2W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 40V 25A/60A TO252 Product overview: AOD66406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25A, 60A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 25A, 60A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD66406 can be used for catalog matching and distributor lookup.
Win Source Part Number: 980746-AOD66406
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 25A (Ta), 60A (Tc)
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 52W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1480 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOD66406CT,785-A
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
40V 6.1mΩ@20A,10V 2.5V@250uA N Channel TO-252(DPAK) MOSFETs ROHS
MOSFET N-CH 40V 25A/60A TO252
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-AOD66406DKR-ND | 278-AOD66406 | 980746-AOD66406 | AOD66406 | AOD66406 | AOD66406 |
| Product Name | Single FETs, MOSFETs | 40V 25A 60A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 6200 milliwatts | 6200 to 52000 milliwatts | 6200 milliwatts | 6200 milliwatts |