Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AOD661

Description
Mosfet Array 2 N-Channel (Dual) 30V 12A (Tc) 15.6W, 31W Surface Mount TO-252-4L
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 12A (Tc) 15.6W, 31W Surface Mount TO-252-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AOD661-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AOD661-ND
FET, MOSFET Arrays AOD661-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A (Tc) 15.6W, 31W Surface Mount TO-252-4L

Mosfet Array 2 N-Channel (Dual) 30V 12A (Tc) 15.6W, 31W Surface Mount TO-252-4L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD661 - 850105-AOD661 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD661
850105-AOD661
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD661 850105-AOD661
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 850105-AOD661 Features: Mosfet Array Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 850105-AOD661
Features: Mosfet Array
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD661 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD661
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD661
MOSFET 2N-CH 30V 12A TO252-4L

MOSFET 2N-CH 30V 12A TO252-4L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOD661-ND 850105-AOD661 AOD661
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD661 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details