Mosfet Array N and P-Channel Complementary 40V 12A (Tc) 2W (Ta), 27W (Tc), 2W (Ta), 30W (Tc) Surface Mount TO-252-4L
Mosfet Array N and P-Channel Complementary 40V 12A (Tc) 2W (Ta), 27W (Tc), 2W (Ta), 30W (Tc) Surface Mount TO-252-4L
Mosfet Array N and P-Channel Complementary 40V 12A (Tc) 2W (Ta), 27W (Tc), 2W (Ta), 30W (Tc) Surface Mount TO-252-4L
Win Source Part Number: 1045128-AOD609G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 12A, 10V, 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2W (Ta), 27W (Tc), 2W (Ta), 30W (Tc)
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-4L
Gate Charge (Qg) (Max) @ Vgs: 13nC @ 10V, 21nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 545pF @ 20V, 890pF @ 20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOD609GCT,785-AO
Base Product Number: AOD609
MOSFET N/P-CH 40V 12A TO252-4L Product overview: AOD609G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD609G can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-AOD609GCT-ND | 1045128-AOD609G | 289-AOD609G | AOD609G |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 40V 12A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| Package Type | TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) | SOT3; TO-252 (DPAK) | Tape & Reel (TR) |