MOSFET N/P-CH 40V 12A TO252-4L Product overview: AOD609 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD609 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel, Common Drain 40V 12A 2W Surface Mount TO-252-4L
Mosfet Array N and P-Channel, Common Drain 40V 12A 2W Surface Mount TO-252-4L
Mosfet Array N and P-Channel, Common Drain 40V 12A 2W Surface Mount TO-252-4L
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009813-AOD609
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 650pF @ 20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 40V 12A TO252-4
MOSFET N/P-CH 40V 12A TO252-4L
MOSFET N/P-CH 40V 12A TO252-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-AOD609 | 785-1607-1-ND | 009813-AOD609 | 62-AOD609 | AOD609 | AOD609 |
| Product Name | 40V 12A TO252 MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD609 | MOSFET N/P-CH 40V 12A TO252-4 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) | SOT3; TO-252 (DPAK); TO-252-4L | TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD |