MOSFET N/P-CH 30V 8A TO252-4L Product overview: AOD607A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD607A can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel Complementary 30V 8A (Tc), 12A (Tc) 19W (Tc), 30W (Tc) Surface Mount TO-252-4L
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 805945-AOD607A
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 19W (Tc), 30W (Tc)
Supplier Device Package: TO-252-4L
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 25mOhm at 8A, 10V, 27mOhm at 12A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 4.5V, 12nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 395pF at 15V, 730pF at 15V
Current - Continuous Drain (Id) at 25°C: 8A (Tc), 12A (Tc)
Vgs(th) (Maximum) at Id: 2.6V at 250μA, 2.4V at 250μA
MOSFET N/P-CH 30V 8A TO252-4L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AOD607A | AOD607A-ND | 805945-AOD607A | AOD607A |
| Product Name | 30V 8A TO252 MOSFET Transistor | FET, MOSFET Arrays | FETs - Arrays - AOD607A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |