Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AOD607

Description
Mosfet Array N and P-Channel Complementary 30V 12A (Tc) 2.1W Surface Mount TO-252-4L
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 30V 12A (Tc) 2.1W Surface Mount TO-252-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AOD607-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AOD607-ND
FET, MOSFET Arrays AOD607-ND
Mosfet Array N and P-Channel Complementary 30V 12A (Tc) 2.1W Surface Mount TO-252-4L

Mosfet Array N and P-Channel Complementary 30V 12A (Tc) 2.1W Surface Mount TO-252-4L

Buy Now Datasheet
Singapore, Singapore
30V 12A TO252 MOSFET Transistor
289-AOD607
30V 12A TO252 MOSFET Transistor 289-AOD607
MOSFET N/P-CH 30V 12A TO252-4L Product overview: AOD607 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD607 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 12A TO252-4L Product overview: AOD607 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD607 - 078148-AOD607 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD607
078148-AOD607
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD607 078148-AOD607
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078148-AOD607 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-4L Maximum Power Dissipation: 19W (Tc), 30W (Tc) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Tc), 12A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA, 2.4V @ 250μA Max Gate Charge: 7nC @ 4.5V, 12nC @ 4.5V Max Input Capacitance: 395pF @ 15V, 730pF @ 15V Maximum Rds On at Id,Vgs: 25 mOhm @ 8A, 10V, 27 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078148-AOD607
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 19W (Tc), 30W (Tc)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc), 12A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA, 2.4V @ 250μA
Max Gate Charge: 7nC @ 4.5V, 12nC @ 4.5V
Max Input Capacitance: 395pF @ 15V, 730pF @ 15V
Maximum Rds On at Id,Vgs: 25 mOhm @ 8A, 10V, 27 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N/P-CH 30V 12A TO252 - 62-AOD607 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 12A TO252
62-AOD607
MOSFET N/P-CH 30V 12A TO252 62-AOD607
MOSFET N/P-CH 30V 12A TO252

MOSFET N/P-CH 30V 12A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD607
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD607
MOSFET N/P-CH 30V 12A TO252-4L

MOSFET N/P-CH 30V 12A TO252-4L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOD607-ND 289-AOD607 078148-AOD607 62-AOD607 AOD607
Product Name FET, MOSFET Arrays 30V 12A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD607 MOSFET N/P-CH 30V 12A TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-4L
TJ -55 to 175 C (-67 to 347 F) -55 to 150 C (-67 to 302 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF2805 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details