Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 112053-AOD606
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 1.6W, 1.7W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 404pF @ 20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Mosfet Array N and P-Channel, Common Drain 40V 8A 1.6W, 1.7W Surface Mount TO-252-4L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 112053-AOD606 | 785-1118-2-ND | AOD606 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD606 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| Polarity | P-Channel | ||
| V(BR)DSS | 40 volts | ||
| PD | 1600 to 1700 milliwatts |