MOSFET N/P-CH 40V 8A TO252-5 Product overview: AOD604 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOD604 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 40V 8A 1.6W, 1.7W Surface Mount TO-252-5
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 107128-AOD604
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252-5
Maximum Power Dissipation: 1.6W, 1.7W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 404pF @ 20V
Maximum Rds On at Id,Vgs: 33 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 40V 8A TO252-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-AOD604 | 785-1117-2-ND | 107128-AOD604 | AOD604 |
| Product Name | 40V 8A TO252 MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD604 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-6, DPAK (5 Leads + Tab) | SOT3; TO-252 (DPAK); TO-252-5 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |