Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5T40P AOD5T40P

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016937-AOD5T40P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 273pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016937-AOD5T40P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 273pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5T40P - 1016937-AOD5T40P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5T40P
1016937-AOD5T40P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5T40P 1016937-AOD5T40P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016937-AOD5T40P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 273pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016937-AOD5T40P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 273pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.45 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1695-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1695-2-ND
Single FETs, MOSFETs 785-1695-2-ND
N-Channel 400V 3.9A (Tc) 52W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 400V 3.9A (Tc) 52W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1695-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1695-1-ND
Single FETs, MOSFETs 785-1695-1-ND
N-Channel 400V 3.9A (Tc) 52W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 400V 3.9A (Tc) 52W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
400V 3.9A TO252 MOSFET Transistor
278-AOD5T40P
400V 3.9A TO252 MOSFET Transistor 278-AOD5T40P
MOSFET N-CH 400V 3.9A TO252 Product overview: AOD5T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5T40P can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 3.9A TO252 Product overview: AOD5T40P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.9A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.9A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5T40P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD5T40P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD5T40P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD5T40P
MOSFET N-CH 400V 3.9A TO252

MOSFET N-CH 400V 3.9A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1016937-AOD5T40P 785-1695-2-ND 278-AOD5T40P AOD5T40P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5T40P Single FETs, MOSFETs 400V 3.9A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 400 volts
PD 52000 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details