Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N50M AOD5N50M

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861056-AOD5N50M Operating Temperature Range: -50°C ~ 150°C (TJ) Features: N-Channel 500 V 5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (DPAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861056-AOD5N50M Operating Temperature Range: -50°C ~ 150°C (TJ) Features: N-Channel 500 V 5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (DPAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N50M - 861056-AOD5N50M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N50M
861056-AOD5N50M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N50M 861056-AOD5N50M
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861056-AOD5N50M Operating Temperature Range: -50°C ~ 150°C (TJ) Features: N-Channel 500 V 5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (DPAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861056-AOD5N50M
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: N-Channel 500 V 5A (Tc) 104W (Tc) Surface Mount TO-252 (DPAK)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (DPAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
500V 5A TO252 MOSFET Transistor
278-AOD5N50M
500V 5A TO252 MOSFET Transistor 278-AOD5N50M
MOSFET N-CH 500V 5A TO252 Product overview: AOD5N50M from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5N50M can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A TO252 Product overview: AOD5N50M from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5N50M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD5N50M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD5N50M
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD5N50M
MOSFET N-CH 500V 5A TO252

MOSFET N-CH 500V 5A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861056-AOD5N50M 278-AOD5N50M AOD5N50M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N50M 500V 5A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data