Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD5N40

Description
N-Channel 400V 4.2A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 400V 4.2A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1360-2-ND
Single FETs, MOSFETs 785-1360-2-ND
N-Channel 400V 4.2A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 400V 4.2A (Tc) 78W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
400V 4.2A TO252 MOSFET Transistor
278-AOD5N40
400V 4.2A TO252 MOSFET Transistor 278-AOD5N40
MOSFET N-CH 400V 4.2A TO252 Product overview: AOD5N40 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5N40 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 4.2A TO252 Product overview: AOD5N40 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD5N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N40 - 109728-AOD5N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N40
109728-AOD5N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N40 109728-AOD5N40
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 109728-AOD5N40 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 4.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 109728-AOD5N40
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD5N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD5N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD5N40
MOSFET N-CH 400V 4.2A TO252

MOSFET N-CH 400V 4.2A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1360-2-ND 278-AOD5N40 109728-AOD5N40 AOD5N40
Product Name Single FETs, MOSFETs 400V 4.2A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD5N40 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4104S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details