Alpha & Omega Semiconductor, Ltd. 30V 27A 70A TO252 MOSFET Transistor AOD512

Description
MOSFET N-CH 30V 27A/70A TO252 Product overview: AOD512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 27A/70A TO252 Product overview: AOD512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 27A 70A TO252 MOSFET Transistor
278-AOD512
30V 27A 70A TO252 MOSFET Transistor 278-AOD512
MOSFET N-CH 30V 27A/70A TO252 Product overview: AOD512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD512 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 27A/70A TO252 Product overview: AOD512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1356-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1356-2-ND
Single FETs, MOSFETs 785-1356-2-ND
N-Channel 30V 27A (Ta), 70A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 30V 27A (Ta), 70A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD512 - 911444-AOD512 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD512
911444-AOD512
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD512 911444-AOD512
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911444-AOD512 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 27A (Ta), 70A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-252 (DPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 785-1356-2, 785-1356-1, 785-1356-6

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911444-AOD512
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 27A (Ta), 70A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount TO-252 (DPAK)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (DPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1356-2, 785-1356-1, 785-1356-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD512
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD512
MOSFET N-CH 30V 27A/70A TO252

MOSFET N-CH 30V 27A/70A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOD512 785-1356-2-ND 911444-AOD512 AOD512
Product Name 30V 27A 70A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD512 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products