Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144933-AOD4T60
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252, (D-Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 83W
Alternative Parts (Cross-Reference): FDD4N60NZ; TSM4N60CP RO; AOD4T60; AOD2HC60;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 4A
Rds On (Maximum) at Id, Vgs: 2.1Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 460pF at 100V
N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252, (D-Pak)
MOSFET N-CHANNEL 600V 4A TO252
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1144933-AOD4T60 | AOD4T60-ND | AOD4T60 |
| Product Name | FETs - Single - AOD4T60 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||
| PD | 83000 milliwatts |