MOSFET N-CH 100V 5A/32A TO252 Product overview: AOD482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 32A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 32A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD482 can be used for catalog matching and distributor lookup.
N-Channel 100V 5A (Ta), 32A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 5A (Ta), 32A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 100V 5A (Ta), 32A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009807-AOD482
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Family Name: AOD482
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 5A/32A TO252
MOSFET N-CH 100V 5A/32A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOD482 | 785-1224-1-ND | 009807-AOD482 | AOD482 | AOD482 |
| Product Name | 100V 5A 32A TO252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD482 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 2500 milliwatts | 2500 to 100000 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |