Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AOD454AL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180510-AOD454AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD454A Alternative Parts (Cross-Reference): DMN4036LK3; STD30NF04LT; DMN4036LK3-13; NVD5807NT4G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180510-AOD454AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD454A Alternative Parts (Cross-Reference): DMN4036LK3; STD30NF04LT; DMN4036LK3-13; NVD5807NT4G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
180510-AOD454AL
Discrete Semiconductor Products 180510-AOD454AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180510-AOD454AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AOD454A Alternative Parts (Cross-Reference): DMN4036LK3; STD30NF04LT; DMN4036LK3-13; NVD5807NT4G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180510-AOD454AL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AOD454A
Alternative Parts (Cross-Reference): DMN4036LK3; STD30NF04LT; DMN4036LK3-13; NVD5807NT4G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 12A TO252 MOSFET Transistor
278-AOD454AL
40V 12A TO252 MOSFET Transistor 278-AOD454AL
MOSFET N-CH 40V 12A TO252 Product overview: AOD454AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD454AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 12A TO252 Product overview: AOD454AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD454AL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD454AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD454AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD454AL
MOSFET N-CH 40V 12A TO252

MOSFET N-CH 40V 12A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 180510-AOD454AL 278-AOD454AL AOD454AL
Product Name Discrete Semiconductor Products 40V 12A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details