Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD454A

Description
N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1223-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1223-6-ND
Single FETs, MOSFETs 785-1223-6-ND
N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1223-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1223-1-ND
Single FETs, MOSFETs 785-1223-1-ND
N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1223-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1223-2-ND
Single FETs, MOSFETs 785-1223-2-ND
N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 20A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
40V 20A TO252 MOSFET Transistor
278-AOD454A
40V 20A TO252 MOSFET Transistor 278-AOD454A
MOSFET N-CH 40V 20A TO252 Product overview: AOD454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD454A can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 20A TO252 Product overview: AOD454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD454A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD454A - 009804-AOD454A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD454A
009804-AOD454A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD454A 009804-AOD454A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009804-AOD454A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.8nC @ 10V Max Input Capacitance: 650pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009804-AOD454A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 650pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD454A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD454A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD454A
MOSFET N-CH 40V 20A TO252

MOSFET N-CH 40V 20A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1223-6-ND 278-AOD454A 009804-AOD454A AOD454A
Product Name Single FETs, MOSFETs 40V 20A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD454A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts 2500 to 37000 milliwatts
Unlock Full Specs
to access all available technical data