N-Channel 25V 55A (Tc) 2.5W (Ta), 51.5W (Tc) Surface Mount TO-252 (DPAK)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 105015-AOD452
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 51.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1476pF @ 12.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 55A TO252 Product overview: AOD452 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 55A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD452 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 55A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1109-2-ND | 105015-AOD452 | 278-AOD452 | AOD452 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD452 | 25V 55A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| V(BR)DSS | 25 volts |