N-Channel 60V 13A (Ta), 40A (Tc) 6.2W (Ta), 60W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 60V 13A (Ta), 40A (Tc) 6.2W (Ta), 60W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 60V 13A (Ta), 40A (Tc) 6.2W (Ta), 60W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 60V 13A/40A TO252 Product overview: AOD442G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 40A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD442G can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 817209-AOD442G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 13A/40A TO252
MOSFET N-CH 60V 13A/40A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-AOD442GCT-ND | 278-AOD442G | 817209-AOD442G | AOD442G | AOD442G | 62-AOD442G |
| Product Name | Single FETs, MOSFETs | 60V 13A 40A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD442G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH TO-252 |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 6200 milliwatts | 6200 milliwatts | 6200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |