Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD424

Description
N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1565-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1565-6-ND
Single FETs, MOSFETs 785-1565-6-ND
N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1565-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1565-2-ND
Single FETs, MOSFETs 785-1565-2-ND
N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1565-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1565-1-ND
Single FETs, MOSFETs 785-1565-1-ND
N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 20V 18A (Ta), 45A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD424 - 078140-AOD424 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD424
078140-AOD424
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD424 078140-AOD424
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078140-AOD424 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 18A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 4630pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 4.5V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078140-AOD424
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 18A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 4630pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 18A 45A TO252 MOSFET Transistor
278-AOD424
20V 18A 45A TO252 MOSFET Transistor 278-AOD424
MOSFET N-CH 20V 18A/45A TO252 Product overview: AOD424 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD424 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 18A/45A TO252 Product overview: AOD424 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD424 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD424
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD424
MOSFET N-CH 20V 18A/45A TO252

MOSFET N-CH 20V 18A/45A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1565-6-ND 078140-AOD424 278-AOD424 AOD424
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD424 20V 18A 45A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 20 volts 20 volts
PD 2500 to 100000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers