Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861052-AOD418G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 13.5A (Ta), 36A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252 (DPAK)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: AOD418
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (DPAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 30V 13.5A/36A TO252
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 861052-AOD418G | AOD418G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD418G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |