Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 101471-AOD4182
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Family Name: AOD4182
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 8.5A (Ta), 53A (Tc)
Gate-Source Threshold Voltage: 4.2V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 2005pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IPD16CNE8N G; IPD16CNE8NGXT; DMTH8012LK3-13; IPD135N08N3GATMA1 ;
Introduction Date: February 18, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
MOSFET N-CH 80V 8.5A/53A TO252 Product overview: AOD4182 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8.5A, 53A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 8.5A, 53A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4182 can be used for catalog matching and distributor lookup.
N-Channel 80V 8.5A (Ta), 53A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 101471-AOD4182 | 278-AOD4182 | 785-1220-2-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4182 | 80V 8.5A 53A TO252 MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 80 volts | ||
| PD | 2500 to 100000 milliwatts | 2500 milliwatts |