Alpha & Omega Semiconductor, Ltd. 80V 10A 54A TO252 MOSFET Transistor AOD4180

Description
MOSFET N-CH 80V 10A/54A TO252 Product overview: AOD4180 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 54A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, 54A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 10A/54A TO252 Product overview: AOD4180 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 54A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, 54A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 10A 54A TO252 MOSFET Transistor
278-AOD4180
80V 10A 54A TO252 MOSFET Transistor 278-AOD4180
MOSFET N-CH 80V 10A/54A TO252 Product overview: AOD4180 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 54A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, 54A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4180 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 10A/54A TO252 Product overview: AOD4180 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 54A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10A, 54A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4180 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 785-1219-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1219-2-ND
Single FETs, MOSFETs 785-1219-2-ND
N-Channel 80V 10A (Ta), 54A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 80V 10A (Ta), 54A (Tc) 3.1W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4180 - 078138-AOD4180 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4180
078138-AOD4180
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4180 078138-AOD4180
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078138-AOD4180 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 10A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2410pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078138-AOD4180
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 10A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2410pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOD4180 785-1219-2-ND 078138-AOD4180
Product Name 80V 10A 54A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4180
PD 3100 milliwatts 3100 to 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak)
Unlock Full Specs
to access all available technical data