Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD4158P

Description
N-Channel 30V 13A (Ta), 46A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta), 46A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOD4158P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOD4158P-ND
Single FETs, MOSFETs AOD4158P-ND
N-Channel 30V 13A (Ta), 46A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 30V 13A (Ta), 46A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4158P - 078137-AOD4158P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4158P
078137-AOD4158P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4158P 078137-AOD4158P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078137-AOD4158P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 46A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 1500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078137-AOD4158P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 13A 46A TO252 MOSFET Transistor
278-AOD4158P
30V 13A 46A TO252 MOSFET Transistor 278-AOD4158P
MOSFET N-CH 30V 13A/46A TO252 Product overview: AOD4158P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4158P can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A/46A TO252 Product overview: AOD4158P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4158P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD4158P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD4158P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD4158P
MOSFET N-CH 30V 13A/46A TO252

MOSFET N-CH 30V 13A/46A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOD4158P-ND 078137-AOD4158P 278-AOD4158P AOD4158P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4158P 30V 13A 46A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Bulk TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details