Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD4132

Description
N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1217-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1217-1-ND
Single FETs, MOSFETs 785-1217-1-ND
N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1217-2-ND
Single FETs, MOSFETs 785-1217-2-ND
N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1217-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1217-6-ND
Single FETs, MOSFETs 785-1217-6-ND
N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 30V 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4132 - 093223-AOD4132 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4132
093223-AOD4132
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4132 093223-AOD4132
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 093223-AOD4132 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 100W (Tc) Family Name: AOD4132 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 4400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM60N03CP ROG; STD90NS3LLH7; TSM040N03CP ROG; Introduction Date: February 16, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 093223-AOD4132
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Family Name: AOD4132
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 4400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TSM60N03CP ROG; STD90NS3LLH7; TSM040N03CP ROG;
Introduction Date: February 16, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 85A TO252 MOSFET Transistor
278-AOD4132
30V 85A TO252 MOSFET Transistor 278-AOD4132
MOSFET N-CH 30V 85A TO252 Product overview: AOD4132 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4132 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 85A TO252 Product overview: AOD4132 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD4132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD4132
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD4132
MOSFET N-CH 30V 85A TO252

MOSFET N-CH 30V 85A TO252

Supplier's Site
MOSFET N-CH 30V 85A TO252 - 62-AOD4132 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 85A TO252
62-AOD4132
MOSFET N-CH 30V 85A TO252 62-AOD4132
MOSFET N-CH 30V 85A TO252

MOSFET N-CH 30V 85A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1217-1-ND 093223-AOD4132 278-AOD4132 AOD4132 62-AOD4132
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4132 30V 85A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 85A TO252
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts 30 volts
PD 2500 to 100000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FETs - Single - AUIRFS8409TRL - 722323-AUIRFS8409TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 375000 milliwatts
View Details
5 suppliers