N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 60V 6.5A/30A TO252 Product overview: AOD4130 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.5A, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.5A, 30A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4130 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009796-AOD4130
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 52W (Tc)
Family Name: AOD4130
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.5A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1900pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): 50N06L-TN3-R; 2SK3225-Z-AZ; STD60NF55L;
Introduction Date: April 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 6.5A/30A TO252
MOSFET N-CH 60V 6.5A/30A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1216-2-ND | 278-AOD4130 | 009796-AOD4130 | AOD4130 | AOD4130 |
| Product Name | Single FETs, MOSFETs | 60V 6.5A 30A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4130 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| PD | 2500 milliwatts | 2500 to 52000 milliwatts | 2500 milliwatts |