Alpha & Omega Semiconductor, Ltd. Newest Parts - AOD410 AOD410

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729542-AOD410 Manufacturer Homepage: www.aosmd.com RoHS State: Request Verification Reference case: SOT-252 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729542-AOD410 Manufacturer Homepage: www.aosmd.com RoHS State: Request Verification Reference case: SOT-252 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - AOD410 - 729542-AOD410 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - AOD410
729542-AOD410
Newest Parts - AOD410 729542-AOD410
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729542-AOD410 Manufacturer Homepage: www.aosmd.com RoHS State: Request Verification Reference case: SOT-252 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729542-AOD410
Manufacturer Homepage: www.aosmd.com
RoHS State: Request Verification
Reference case: SOT-252
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 729542-AOD410
Product Name Newest Parts - AOD410
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details