Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOD32326

Description
Win Source Part Number: 1045121-AOD32326 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 46A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.2W (Ta), 45W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 1261-AOD32326 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Description
Win Source Part Number: 1045121-AOD32326 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 46A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.2W (Ta), 45W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 1261-AOD32326 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045121-AOD32326 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045121-AOD32326
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045121-AOD32326
Win Source Part Number: 1045121-AOD32326 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 46A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.2W (Ta), 45W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 1261-AOD32326 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045121-AOD32326
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 46A (Tc)
Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 45W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 1261-AOD32326
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOD32326 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOD32326
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOD32326
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1045121-AOD32326 AOD32326
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers