Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2N60A AOD2N60A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016917-AOD2N60A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016917-AOD2N60A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2N60A - 1016917-AOD2N60A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2N60A
1016917-AOD2N60A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2N60A 1016917-AOD2N60A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016917-AOD2N60A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 295pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016917-AOD2N60A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 295pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1663-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1663-6-ND
Single FETs, MOSFETs 785-1663-6-ND
N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1663-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1663-1-ND
Single FETs, MOSFETs 785-1663-1-ND
N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1663-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1663-2-ND
Single FETs, MOSFETs 785-1663-2-ND
N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 2A (Tc) 57W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD2N60A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD2N60A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD2N60A
MOSFET N-CH 600V 2A TO252

MOSFET N-CH 600V 2A TO252

Supplier's Site
Single FETs, MOSFETs - AOD2N60A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOD2N60A
Single FETs, MOSFETs AOD2N60A
MOSFET N-CH 600V 2A TO252

MOSFET N-CH 600V 2A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1016917-AOD2N60A 785-1663-6-ND AOD2N60A AOD2N60A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2N60A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 57000 milliwatts 57000 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218STRL - 010510-AUIRF6218STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers