Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016915-AOD2HC60
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 466pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 800mA, 10V
Alternative Parts (Cross-Reference): FDD5N60NZTM; STD3NC60; STDLED624;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
N-Channel 600V 2.5A (Tc) 74W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 600V 2.5A TO252
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016915-AOD2HC60 | AOD2HC60-ND | AOD2HC60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2HC60 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||
| PD | 74000 milliwatts |