Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016914-AOD2C60
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 304pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.3 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1016914-AOD2C60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2C60 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 600 volts |
| PD | 52000 milliwatts |