Alpha & Omega Semiconductor, Ltd. FETs - Single - AOD296A AOD296A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 806467-AOD296A Packaging: Reel Mounting Style: SMD Supplier Device Package: TO-252 Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 806467-AOD296A Packaging: Reel Mounting Style: SMD Supplier Device Package: TO-252 Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AOD296A - 806467-AOD296A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOD296A
806467-AOD296A
FETs - Single - AOD296A 806467-AOD296A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 806467-AOD296A Packaging: Reel Mounting Style: SMD Supplier Device Package: TO-252 Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 806467-AOD296A
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: TO-252
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
100V 70A TO252 MOSFET Transistor
278-AOD296A
100V 70A TO252 MOSFET Transistor 278-AOD296A
MOSFET N-CH 100V 70A TO252 Product overview: AOD296A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD296A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 70A TO252 Product overview: AOD296A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD296A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD296A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD296A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD296A
MOSFET N-CH 100V 70A TO252

MOSFET N-CH 100V 70A TO252

Supplier's Site
Single FETs, MOSFETs - AOD296A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOD296A
Single FETs, MOSFETs AOD296A
MOSFET N-CH 100V 70A TO252

MOSFET N-CH 100V 70A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 806467-AOD296A 278-AOD296A AOD296A AOD296A
Product Name FETs - Single - AOD296A 100V 70A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data