The AOD294A is a 100V N-Channel MOSFET designed for high-frequency switching and synchronous rectification applications. It features a continuous drain current rating of 55A at a gate-source voltage of 10V, with a low on-resistance of less than 12mΩ at the same gate voltage. The device is constructed using Trench Power AlphaSGT,Ñ¢ technology, which enhances its performance characteristics. This MOSFET is suitable for logic level driving and has been tested for 100% UIS and gate resistance, ensuring reliability in demanding applications. It is compliant with RoHS and Halogen-Free standards, making it environmentally friendly. The AOD294A is packaged in a TO-251A form factor, with a minimum order quantity of 4000 units. The device operates within a temperature range of -55 to 150°C, making it versatile for various environmental conditions. Engineers considering this product should note its excellent figure of merit (FOM) and thermal characteristics, which contribute to its efficiency in power management applications.
MOSFET N-CH 100V 55A TO252 Product overview: AOD294A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD294A can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861048-AOD294A
Series: *
Package: Reel - TR
Part Status: Not For New Designs
Family Name: AOD294
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 800-3743-1, 800-3743-2, 800-3743-6
MOSFET N-CH 100V 55A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOD294A | 861048-AOD294A | AOD294A |
| Product Name | 100V 55A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD294A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| PD | 73000 milliwatts |