Alpha & Omega Semiconductor, Ltd. 100V 37A TO252 MOSFET Transistor AOD2910E

Description
MOSFET N-CH 100V 37A TO252 Product overview: AOD2910E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 37A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2910E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 37A TO252 Product overview: AOD2910E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 37A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2910E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 37A TO252 MOSFET Transistor
278-AOD2910E
100V 37A TO252 MOSFET Transistor 278-AOD2910E
MOSFET N-CH 100V 37A TO252 Product overview: AOD2910E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 37A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2910E can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 37A TO252 Product overview: AOD2910E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 37A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2910E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - AOD2910E - 802688-AOD2910E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOD2910E
802688-AOD2910E
FETs - Single - AOD2910E 802688-AOD2910E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 802688-AOD2910E Packaging: Reel Mounting Style: SMD Supplier Device Package: TO-252, (D-Pak) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802688-AOD2910E
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Single FETs, MOSFETs - AOD2910E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOD2910E-ND
Single FETs, MOSFETs AOD2910E-ND
37A (Tc) Surface Mount TO-252 (DPAK)

37A (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-AOD2910E 802688-AOD2910E AOD2910E-ND
Product Name 100V 37A TO252 MOSFET Transistor FETs - Single - AOD2910E Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 71500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R090M1H - AIMZA75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details