Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD2908

Description
N-Channel 100V 9A (Ta), 52A (Tc) 2.5W (Ta), 75W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 52A (Tc) 2.5W (Ta), 75W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1478-2-ND
Single FETs, MOSFETs 785-1478-2-ND
N-Channel 100V 9A (Ta), 52A (Tc) 2.5W (Ta), 75W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 100V 9A (Ta), 52A (Tc) 2.5W (Ta), 75W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
100V 9A 52A TO252 MOSFET Transistor
278-AOD2908
100V 9A 52A TO252 MOSFET Transistor 278-AOD2908
MOSFET N-CH 100V 9A/52A TO252 Product overview: AOD2908 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 52A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2908 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/52A TO252 Product overview: AOD2908 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 52A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2908 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2908 - 1016913-AOD2908 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2908
1016913-AOD2908
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2908 1016913-AOD2908
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016913-AOD2908 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 75W (Tc) Family Name: AOD2908 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1670pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RD3P08BBDTL; IPD50N10S3L-16; AUIRLR3110ZTR; IRLR3110Z; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016913-AOD2908
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 75W (Tc)
Family Name: AOD2908
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1670pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RD3P08BBDTL; IPD50N10S3L-16; AUIRLR3110ZTR; IRLR3110Z;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD2908 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD2908
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD2908
MOSFET N-CH 100V 9A/52A TO252

MOSFET N-CH 100V 9A/52A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1478-2-ND 278-AOD2908 1016913-AOD2908 AOD2908
Product Name Single FETs, MOSFETs 100V 9A 52A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2908 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts 2500 to 75000 milliwatts
Unlock Full Specs
to access all available technical data