N-Channel 80V 10.5A (Ta), 46A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199085-AOD2810
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 10.5A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1871pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
MOSFET N-CH 80V 10.5A/46A TO252 Product overview: AOD2810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10.5A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 10.5A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2810 can be used for catalog matching and distributor lookup.
80V 8.5mΩ@10V,20A 3.4V@250uA N Channel TO-252-2 MOSFETs ROHS
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 80V 10.5A/46A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AOD2810-ND | 199085-AOD2810 | 278-AOD2810 | AOD2810 | AOD2810 | AOD2810 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2810 | 80V 10.5A 46A TO252 MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | Tape & Reel (TR) | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| V(BR)DSS | 80 volts | 80 volts | 80 volts | 80 volts | ||
| PD | 2500 to 100000 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |