Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD2606

Description
N-Channel 60V 14A (Ta), 46A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 60V 14A (Ta), 46A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1477-2-ND
Single FETs, MOSFETs 785-1477-2-ND
N-Channel 60V 14A (Ta), 46A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 60V 14A (Ta), 46A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Singapore, Singapore
60V 14A 46A TO252 MOSFET Transistor
278-AOD2606
60V 14A 46A TO252 MOSFET Transistor 278-AOD2606
MOSFET N-CH 60V 14A/46A TO252 Product overview: AOD2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2606 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 14A/46A TO252 Product overview: AOD2606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2606 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2606 - 110053-AOD2606 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2606
110053-AOD2606
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2606 110053-AOD2606
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 110053-AOD2606 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta), 46A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 4050pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STD140N6F7; IPD90N06S404ATMA1; IPD90N06S4-05; Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 110053-AOD2606
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 4050pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STD140N6F7; IPD90N06S404ATMA1; IPD90N06S4-05;
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 60V 46A TO252 - 62-AOD2606 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 46A TO252
62-AOD2606
MOSFET N-CH 60V 46A TO252 62-AOD2606
MOSFET N-CH 60V 46A TO252

MOSFET N-CH 60V 46A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD2606 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD2606
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD2606
MOSFET N-CH 60V 14A/46A TO252

MOSFET N-CH 60V 14A/46A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1477-2-ND 278-AOD2606 110053-AOD2606 62-AOD2606 AOD2606
Product Name Single FETs, MOSFETs 60V 14A 46A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2606 MOSFET N-CH 60V 46A TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts 2500 to 150000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data