Alpha & Omega Semiconductor, Ltd. 40V 23A 70A TO252 MOSFET Transistor AOD240

Description
MOSFET N-CH 40V 23A/70A TO252 Product overview: AOD240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 23A/70A TO252 Product overview: AOD240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 23A 70A TO252 MOSFET Transistor
278-AOD240
40V 23A 70A TO252 MOSFET Transistor 278-AOD240
MOSFET N-CH 40V 23A/70A TO252 Product overview: AOD240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD240 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 23A/70A TO252 Product overview: AOD240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A, 70A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, 70A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD240 - 138994-AOD240 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD240
138994-AOD240
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD240 138994-AOD240
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 138994-AOD240 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 23A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 4300pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 138994-AOD240
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 23A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 4300pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 785-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1347-2-ND
Single FETs, MOSFETs 785-1347-2-ND
N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1347-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1347-6-ND
Single FETs, MOSFETs 785-1347-6-ND
N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1347-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1347-1-ND
Single FETs, MOSFETs 785-1347-1-ND
N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 40V 23A (Ta), 70A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD240
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD240
MOSFET N-CH 40V 23A/70A TO252

MOSFET N-CH 40V 23A/70A TO252

Supplier's Site
Single FETs, MOSFETs - AOD240 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOD240
Single FETs, MOSFETs AOD240
MOSFET N-CH 40V 23A/70A TO252

MOSFET N-CH 40V 23A/70A TO252

Supplier's Site Datasheet
MOSFET N-CH 40V 23A TO252 - 62-AOD240 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 23A TO252
62-AOD240
MOSFET N-CH 40V 23A TO252 62-AOD240
MOSFET N-CH 40V 23A TO252

MOSFET N-CH 40V 23A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AOD240
Triode/MOS Tube/Transistor >> MOSFETs AOD240
40V 2.4mΩ@10V,20A 2.2V@250uA N Channel TO-252-2 MOSFETs ROHS

40V 2.4mΩ@10V,20A 2.2V@250uA N Channel TO-252-2 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOD240 138994-AOD240 785-1347-2-ND AOD240 AOD240 62-AOD240 AOD240
Product Name 40V 23A 70A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD240 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 40V 23A TO252 Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 150000 milliwatts 2700 to 150000 milliwatts 2700 milliwatts 150000 milliwatts 2700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Unlock Full Specs
to access all available technical data