Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD2146

Description
N-Channel 40V 34.5A (Ta), 54A (Tc) 6.2W (Ta), 100W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 40V 34.5A (Ta), 54A (Tc) 6.2W (Ta), 100W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOD2146-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOD2146-ND
Single FETs, MOSFETs 785-AOD2146-ND
N-Channel 40V 34.5A (Ta), 54A (Tc) 6.2W (Ta), 100W (Tc) Surface Mount TO-252

N-Channel 40V 34.5A (Ta), 54A (Tc) 6.2W (Ta), 100W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
40V 34.5A DPAK MOSFET Transistor
278-AOD2146
40V 34.5A DPAK MOSFET Transistor 278-AOD2146
Trans MOSFET N-CH 40V 34.5A 3-Pin(2+Tab) DPAK T/R Product overview: AOD2146 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2146 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 34.5A 3-Pin(2+Tab) DPAK T/R Product overview: AOD2146 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1194177-AOD2146 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1194177-AOD2146
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1194177-AOD2146
Win Source Part Number: 1194177-AOD2146 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: AlphaSGT™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 34.5A (Ta), 54A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 6.2W (Ta), 100W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3830 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 1261-AOD2146 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1194177-AOD2146
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: AlphaSGT™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 34.5A (Ta), 54A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 100W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3830 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 1261-AOD2146
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 785-AOD2146-ND 278-AOD2146 1194177-AOD2146
Product Name Single FETs, MOSFETs 40V 34.5A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers