MOSFET N-CH 700V 3.8A TO252 Product overview: AOD1R4A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD1R4A70 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1156508-AOD1R4A70
Category: Discrete Semiconductor Products>Transistors
Series: aMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 3.8A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 4.1V @ 250µA
Power Dissipation (Max): 48W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (DPAK)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 354 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1817-6,785-1817-
Base Product Number: AOD1R4
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 700V 3.8A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOD1R4A70 | 1156508-AOD1R4A70 | AOD1R4A70 |
| Product Name | 700V 3.8A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| V(BR)DSS | 700 volts | ||
| PD | 48000 milliwatts | 48000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |