Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AOCA32108E

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 25A (Ta) 3.1W (Ta) Surface Mount 10-AlphaDFN (3.01x1.52)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 25A (Ta) 3.1W (Ta) Surface Mount 10-AlphaDFN (3.01x1.52)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-AOCA32108ETR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AOCA32108ETR-ND
FET, MOSFET Arrays 785-AOCA32108ETR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 25A (Ta) 3.1W (Ta) Surface Mount 10-AlphaDFN (3.01x1.52)

Mosfet Array 2 N-Channel (Dual) Common Drain 12V 25A (Ta) 3.1W (Ta) Surface Mount 10-AlphaDFN (3.01x1.52)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOCA32108E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOCA32108E
MOSFET 2N-CH 12V 25A 10DFN

MOSFET 2N-CH 12V 25A 10DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 785-AOCA32108ETR-ND AOCA32108E
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 10-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF3415-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers