MOSFET 2N-CH 12V 20A 6ALPHADFN Product overview: AOCA24106E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOCA24106E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045120-AOCA24106E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta)
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power - Max: 2.7W (Ta)
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-AlphaDFN (1.9x1.6)
Gate Charge (Qg) (Max) @ Vgs: 18nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD83325L;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOCA24106ETR
Base Product Number: AOCA24106
MOSFET 2N-CH 12V 20A 6DFN
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 20A (Ta) 2.7W (Ta) Surface Mount 6-AlphaDFN (1.9x1.6)
MOSFET 2N-CH 12V 20A 6DFN
MOSFET 2N-CH 12V 20A 6ALPHADFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-AOCA24106E | 1045120-AOCA24106E | 785-AOCA24106ECT-ND | AOCA24106E |
| Product Name | 12V 20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |