Alpha & Omega Semiconductor, Ltd. FETs - Arrays - AOC3864 AOC3864

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729541-AOC3864 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Common Drain Categories: Discrete Semiconductor Products Supplier Device Package: 6-DFN (2.7x1.8) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 2.4W Gate Source Voltage(th) (Maximum) at Id: 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 4.5V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729541-AOC3864 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Common Drain Categories: Discrete Semiconductor Products Supplier Device Package: 6-DFN (2.7x1.8) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 2.4W Gate Source Voltage(th) (Maximum) at Id: 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - AOC3864 - 729541-AOC3864 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AOC3864
729541-AOC3864
FETs - Arrays - AOC3864 729541-AOC3864
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729541-AOC3864 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Common Drain Categories: Discrete Semiconductor Products Supplier Device Package: 6-DFN (2.7x1.8) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 2.4W Gate Source Voltage(th) (Maximum) at Id: 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 4.5V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729541-AOC3864
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual) Common Drain
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-DFN (2.7x1.8)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 2.4W
Gate Source Voltage(th) (Maximum) at Id: 1.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 4.5V

Buy Now
MOSFET Transistor - 289-AOC3864 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
289-AOC3864
MOSFET Transistor 289-AOC3864
MOSFET 2N-CH 6DFN Product overview: AOC3864 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3864 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 6DFN Product overview: AOC3864 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3864 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC3864
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC3864
MOSFET 2N-CH 6DFN

MOSFET 2N-CH 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 729541-AOC3864 289-AOC3864 AOC3864
Product Name FETs - Arrays - AOC3864 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; 2 N-Channel (Dual) Common Drain
Unlock Full Specs
to access all available technical data