Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AOC3860A

Description
Win Source Part Number: 1045118-AOC3860A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 25A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 2.5W (Ta) Package / Case: 6-SMD, No Lead Supplier Device Package: 6-AlphaDFN (3.05x1.77) Gate Charge (Qg) (Max) @ Vgs: 44nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC3860
Request a Quote Datasheet
Description
Win Source Part Number: 1045118-AOC3860A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 25A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 2.5W (Ta) Package / Case: 6-SMD, No Lead Supplier Device Package: 6-AlphaDFN (3.05x1.77) Gate Charge (Qg) (Max) @ Vgs: 44nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC3860
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1045118-AOC3860A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1045118-AOC3860A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1045118-AOC3860A
Win Source Part Number: 1045118-AOC3860A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 25A (Ta) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 2.5W (Ta) Package / Case: 6-SMD, No Lead Supplier Device Package: 6-AlphaDFN (3.05x1.77) Gate Charge (Qg) (Max) @ Vgs: 44nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC3860

Win Source Part Number: 1045118-AOC3860A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 25A (Ta)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 2.5W (Ta)
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-AlphaDFN (3.05x1.77)
Gate Charge (Qg) (Max) @ Vgs: 44nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOC3860

Buy Now Datasheet
12V 25A MOSFET Transistor - 289-AOC3860A - ERSAELECTRONICS PTE. LTD.
Singapore
12V 25A MOSFET Transistor
289-AOC3860A
12V 25A MOSFET Transistor 289-AOC3860A
MOSFET 2N-CH 12V 25A 6ALPHADFN Product overview: AOC3860A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3860A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 12V 25A 6ALPHADFN Product overview: AOC3860A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3860A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC3860A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC3860A
MOSFET 2N-CH 12V 25A 6ALPHADFN

MOSFET 2N-CH 12V 25A 6ALPHADFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1045118-AOC3860A 289-AOC3860A AOC3860A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 12V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR3504Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details