Mosfet Array 2 N-Channel (Dual) Common Drain 1.3W Surface Mount 4-DFN (1.5x1.5)
MOSFET 2N-CH 4DFN Product overview: AOC2804B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2804B can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 810998-AOC2804B
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Power - Max: 1.3W
Supplier Device Package: 4-DFN (1.5x1.5)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-XDFN
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 9.5nC at 4.5V
Vgs(th) (Maximum) at Id: 1.3V at 250μA
MOSFET 2N-CH 4DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOC2804B-ND | 289-AOC2804B | 810998-AOC2804B | AOC2804B |
| Product Name | FET, MOSFET Arrays | MOSFET Transistor | FETs - Arrays - AOC2804B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 4-XDFN | Tape & Reel (TR) | SOT3 |